0.47µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.47UF 100V X7R 1210
MLCC,1210,X7R,100V,0
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-173794-2-ND | C3225X7R2A474M200AE | 92Y6075 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,1210,x7R,100V,0.47Μf,2Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 20 (+/- %) |