Mid Voltage (100 to 630V)
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
0.33µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
CAPACITOR CERAMIC 0.33UF 100V, X7R, 20%, 1210; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:2.5mmRoHS Compliant: Yes
CAP CER 0.33UF 100V X7R 1210
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X7R2A334M200AA | 445-4494-6-ND | 445-4494-1-ND | 87R4509 | C3225X7R2A334M200AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.33Uf 100V, X7R, 20%, 1210; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |