TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X7R2A334K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2A334K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2A334K200AA
Multilayer Ceramic Chip Capacitor C3225X7R2A334K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C3225X7R2A334K200AA - 914494-C3225X7R2A334K200AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X7R2A334K200AA
914494-C3225X7R2A334K200AA
Ceramic Capacitors - C3225X7R2A334K200AA 914494-C3225X7R2A334K200AA
Manufacturer: TDK Corporation Win Source Part Number: 914494-C3225X7R2A334 K200AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4493-6, 445-4493-2, 445-4493-1, C3225X7R2A334K, C3225X7R2A334KT0L0U

Manufacturer: TDK Corporation
Win Source Part Number: 914494-C3225X7R2A334K200AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4493-6, 445-4493-2, 445-4493-1, C3225X7R2A334K, C3225X7R2A334KT0L0U

Buy Now
Singapore, Singapore
0.33UF 100V Capacitor
60-C3225X7R2A334K200AA
0.33UF 100V Capacitor 60-C3225X7R2A334K200AA
CAP CER 0.33UF 100V X7R 1210 Product overview: C3225X7R2A334K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A334K200 AA can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 100V X7R 1210 Product overview: C3225X7R2A334K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A334K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4493-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4493-2-ND
Ceramic Capacitors 445-4493-2-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4493-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4493-1-ND
Ceramic Capacitors 445-4493-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4493-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4493-6-ND
Ceramic Capacitors 445-4493-6-ND
0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 0.33UF 100V X7R 1210 - 769-C3225X7R2A334K200AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.33UF 100V X7R 1210
769-C3225X7R2A334K200AA
CAP CER 0.33UF 100V X7R 1210 769-C3225X7R2A334K200AA
CAP CER 0.33UF 100V X7R 1210

CAP CER 0.33UF 100V X7R 1210

Supplier's Site
Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4507
Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4507
CAPACITOR CERAMIC 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2A334K200AA 914494-C3225X7R2A334K200AA 60-C3225X7R2A334K200AA 445-4493-2-ND 445-4493-6-ND 769-C3225X7R2A334K200AA 87R4507
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3225X7R2A334K200AA 0.33UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 0.33UF 100V X7R 1210 Capacitor Ceramic 0.33Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers