TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7R2A225K230AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R2A225K230AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R2A225K230AB
Multilayer Ceramic Chip Capacitor C3225X7R2A225K230AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
2.2UF 100V Capacitor
60-C3225X7R2A225K230AB
2.2UF 100V Capacitor 60-C3225X7R2A225K230AB
CAP CER 2.2UF 100V X7R 1210 Product overview: C3225X7R2A225K230AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225K230 AB can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R 1210 Product overview: C3225X7R2A225K230AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R2A225K230AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4497-2-ND
Ceramic Capacitors 445-4497-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4497-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4497-6-ND
Ceramic Capacitors 445-4497-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4497-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4497-1-ND
Ceramic Capacitors 445-4497-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7883085P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883085P
MLCCs - Multilayer Ceramic Capacitors 7883085P
TDK C3225X7R2A225K230AB

TDK C3225X7R2A225K230AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883085 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883085
MLCCs - Multilayer Ceramic Capacitors 7883085
TDK C3225X7R2A225K230AB

TDK C3225X7R2A225K230AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084063
MLCCs - Multilayer Ceramic Capacitors 1084063
TDK C3225X7R2A225K230AB

TDK C3225X7R2A225K230AB

Supplier's Site
Capacitors - Ceramic Capacitors - 1066565-C3225X7R2A225K230AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1066565-C3225X7R2A225K230AB
Capacitors - Ceramic Capacitors 1066565-C3225X7R2A225K230AB
Win Source Part Number: 1066565-C3225X7R2A22 5K230AB Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): MC1210B225K101CT; CGA6N3X7R2A225K230AB ; 12101C225KAT2A; C3225X7R1E225K200AM; HMK325B7225KM-T; 12101C225KAZ2A; 12101C225K4Z2AC3225X 7R2A225K230AB.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-4497-2,445-4497- 1,445-4497-6,C3225X7 R2A225K,C3225X7R2A22 5KT0L0U

Win Source Part Number: 1066565-C3225X7R2A225K230AB
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): MC1210B225K101CT; CGA6N3X7R2A225K230AB; 12101C225KAT2A; C3225X7R1E225K200AM; HMK325B7225KM-T; 12101C225KAZ2A; 12101C225K4Z2AC3225X7R2A225K230AB.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-4497-2,445-4497-1,445-4497-6,C3225X7R2A225K,C3225X7R2A225KT0L0U

Buy Now
Ceramic Capacitors - C3225X7R2A225K230AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R2A225K230AB
Ceramic Capacitors C3225X7R2A225K230AB
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Tdk - 90R8351 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Tdk
90R8351
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Tdk 90R8351
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk - 87R4504 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk
87R4504
Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk 87R4504
CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 100V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Tdk - 79Y4445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Tdk
79Y4445
Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Tdk 79Y4445
CAP, 2.2µF, 100V, 10%, X7R, 1210; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 100V, 10%, X7R, 1210; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk - 72Y0886 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
72Y0886
Smd Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk 72Y0886
SMD Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R2A225K230AB 60-C3225X7R2A225K230AB 445-4497-2-ND 445-4497-6-ND 7883085P 7883085 1066565-C3225X7R2A225K230AB C3225X7R2A225K230AB 90R8351 87R4504 79Y4445 72Y0886
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210; Capacitance Tdk Ceramic Capacitor 2.2Uf, 100V, X7R, 10%, 1210, Full Reel; Capacitance Tdk Cap, 2.2Μf, 100V, 10%, X7R, 1210; Capacitance Tdk Smd Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers