10µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 10UF 100V X7R 1210
CERAMIC CAPACITORS ROHS COMPLIANT: YES
COMMERCIAL GRADE GENERAL PURPOSE
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-C3225X7R2A106K250ACTR-ND | 445-C3225X7R2A106K250ACDKR-ND | C3225X7R2A106K250AC | 60AK8027 | C3225X7R2A106K250AC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |