10µF ±20% 75V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±20% 75V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±20% 75V Ceramic Capacitor X7R 1210 (3225 Metric)
MLCC,1210,X7R,75V,10
COMMERCIAL GRADE GENERAL PURPOSE
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-C3225X7R1N106M250ACCT-ND | 445-C3225X7R1N106M250ACDKR-ND | 33AH2709 | C3225X7R1N106M250AC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1210,x7R,75V,10Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |