TDK U.S.A. Corporation Ceramic Capacitors C3225X7R1E226M250AB

Description
CAP CER 22UF 25V X7R 1210
Request a Quote Datasheet
Description
CAP CER 22UF 25V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C3225X7R1E226M250ABDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 25V X7R 1210

CAP CER 22UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 445-C3225X7R1E226M250ABTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C3225X7R1E226M250ABCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7R1E226M250AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R1E226M250AB
Ceramic Capacitors C3225X7R1E226M250AB
CAP CER 22UF 25V X7R 1210

CAP CER 22UF 25V X7R 1210

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk - 71AH3389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk
71AH3389
Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk 71AH3389
CAP, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-C3225X7R1E226M250ABDKR-ND 445-C3225X7R1E226M250ABTR-ND C3225X7R1E226M250AB 71AH3389
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details