TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7R1E106K250AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7R1E106K250AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7R1E106K250AC
Multilayer Ceramic Chip Capacitor C3225X7R1E106K250AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407732
MLCCs - Multilayer Ceramic Capacitors 7407732
TDK C3225X7R1E106K250AC

TDK C3225X7R1E106K250AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214028
MLCCs - Multilayer Ceramic Capacitors 9214028
TDK C3225X7R1E106K250AC

TDK C3225X7R1E106K250AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407732P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407732P
MLCCs - Multilayer Ceramic Capacitors 7407732P
TDK C3225X7R1E106K250AC

TDK C3225X7R1E106K250AC

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-C3225X7R1E106K250AC
10UF 25V Capacitor 60-C3225X7R1E106K250AC
CAP CER 10UF 25V X7R 1210 Product overview: C3225X7R1E106K250AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R1E106K250 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1210 Product overview: C3225X7R1E106K250AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7R1E106K250AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-3942-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3942-6-ND
Ceramic Capacitors 445-3942-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3942-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3942-2-ND
Ceramic Capacitors 445-3942-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3942-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3942-1-ND
Ceramic Capacitors 445-3942-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7R1E106K250AC - 1027207-C3225X7R1E106K250AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X7R1E106K250AC
1027207-C3225X7R1E106K250AC
Ceramic Capacitors - C3225X7R1E106K250AC 1027207-C3225X7R1E106K250AC
Manufacturer: TDK Corporation Win Source Part Number: 1027207-C3225X7R1E10 6K250AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.106" (2.70mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027207-C3225X7R1E106K250AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.106" (2.70mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Tdk - 90R7830 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Tdk
90R7830
Ceramic Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Tdk 90R7830
CERAMIC CAPACITOR, 10UF, 25V, X7R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X7R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Tdk - 79Y4441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Tdk
79Y4441
Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Tdk 79Y4441
CAP, 10µF, 25V, 10%, X7R, 1210; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7R, 1210; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk - 55T0146 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk
55T0146
Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk 55T0146
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3225X7R1E106K250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7R1E106K250AC
Ceramic Capacitors C3225X7R1E106K250AC
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7R1E106K250AC 7407732 7407732P 60-C3225X7R1E106K250AC 445-3942-6-ND 445-3942-2-ND 1027207-C3225X7R1E106K250AC 90R7830 79Y4441 55T0146 C3225X7R1E106K250AC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3225X7R1E106K250AC Ceramic Capacitor, 10Uf, 25V, X7R, 10%, 1210; Capacitance Tdk Cap, 10Μf, 25V, 10%, X7R, 1210; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details