TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X6S1V685K250AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X6S1V685K250AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X6S1V685K250AC
Multilayer Ceramic Chip Capacitor C3225X6S1V685K250AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14931-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14931-2-ND
Ceramic Capacitors 445-14931-2-ND
6.8µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

6.8µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14931-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14931-1-ND
Ceramic Capacitors 445-14931-1-ND
6.8µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

6.8µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14931-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14931-6-ND
Ceramic Capacitors 445-14931-6-ND
6.8µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

6.8µF ±10% 35V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X6S1V685K250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X6S1V685K250AC
Ceramic Capacitors C3225X6S1V685K250AC
CAP CER 6.8UF 35V X6S 1210

CAP CER 6.8UF 35V X6S 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X6S1V685K250AC 445-14931-2-ND 445-14931-6-ND C3225X6S1V685K250AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers