General (Up to 50V)
6.8µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
6.8µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
6.8µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
CAP CER 6.8UF 25V X5R 1210
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3225X5R1E685K250AA | 445-14899-1-ND | 445-14899-6-ND | C3225X5R1E685K250AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |