TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225C0G2J333J250AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225C0G2J333J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225C0G2J333J250AA
Multilayer Ceramic Chip Capacitor C3225C0G2J333J250AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.033UF 630V Capacitor
60-C3225C0G2J333J250AA
0.033UF 630V Capacitor 60-C3225C0G2J333J250AA
CAP CER 0.033UF 630V C0G 1210 Product overview: C3225C0G2J333J250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J333J250 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 630V C0G 1210 Product overview: C3225C0G2J333J250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225C0G2J333J250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14880-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14880-6-ND
Ceramic Capacitors 445-14880-6-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14880-2-ND
Ceramic Capacitors 445-14880-2-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14880-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14880-1-ND
Ceramic Capacitors 445-14880-1-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330158-C3225C0G2J333J250AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330158-C3225C0G2J333J250AA
Capacitors - Ceramic Capacitors 1330158-C3225C0G2J333J250AA
Manufacturer: TDK Corporation Win Source Part Number: 1330158-C3225C0G2J33 3J250AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 0.033 µF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-14880-2,C3225C0G 2J333JT000N,445-1488 0-1,445-14880-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330158-C3225C0G2J333J250AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 0.033 µF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-14880-2,C3225C0G2J333JT000N,445-14880-1,445-14880-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C3225C0G2J333J250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225C0G2J333J250AA
Ceramic Capacitors C3225C0G2J333J250AA
CAP CER 0.033UF 630V C0G 1210

CAP CER 0.033UF 630V C0G 1210

Supplier's Site Datasheet
Cap, 0.033Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC5021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC5021
Cap, 0.033Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC5021
CAP, 0.033µF, 630V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.033µF, 630V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:630V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225C0G2J333J250AA 60-C3225C0G2J333J250AA 445-14880-6-ND 445-14880-2-ND 1330158-C3225C0G2J333J250AA C3225C0G2J333J250AA 68AC5021
Product Name Multilayer Ceramic Chip Capacitor 0.033UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 630V, 5%, C0G/np0, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details