TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.015Uf 250V, C0G, 5%, 1210, Full Reel; Capacitance Tdk C3225C0G2E153J200AA.

Description
CERAMIC CAPACITOR 0.015UF 250V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.015UF 250V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 250V, C0G, 5%, 1210, Full Reel; Capacitance Tdk - 27AC3715 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 250V, C0G, 5%, 1210, Full Reel; Capacitance Tdk
27AC3715
Ceramic Capacitor 0.015Uf 250V, C0G, 5%, 1210, Full Reel; Capacitance Tdk 27AC3715
CERAMIC CAPACITOR 0.015UF 250V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 250V, C0G, 5%, 1210, FULL REEL; Capacitance:15000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3715
Product Name Ceramic Capacitor 0.015Uf 250V, C0G, 5%, 1210, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details