TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Tdk C3216X7R1H474K160AA.

Description
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 25AC8577 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
25AC8577
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 25AC8577
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8577
Product Name Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers