TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1A107M160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1A107M160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1A107M160AC
Multilayer Ceramic Chip Capacitor C3216JB1A107M160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11682-1-ND
Ceramic Capacitors 445-11682-1-ND
100µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

100µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11682-6-ND
Ceramic Capacitors 445-11682-6-ND
100µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

100µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11682-2-ND
Ceramic Capacitors 445-11682-2-ND
100µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

100µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216JB1A107M160AC - 865561-C3216JB1A107M160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB1A107M160AC
865561-C3216JB1A107M160AC
Ceramic Capacitors - C3216JB1A107M160AC 865561-C3216JB1A107M160AC
Manufacturer: TDK Corporation Win Source Part Number: 865561-C3216JB1A107M 160AC Series: C Operating Temperature Range: -25°C ~ 85°C Features: 100 µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11682-6, C3216JB1A107MT0A0E, 445-11682-2, 445-11682-1

Manufacturer: TDK Corporation
Win Source Part Number: 865561-C3216JB1A107M160AC
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 100 µF ±20% 10V Ceramic Capacitor JB 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11682-6, C3216JB1A107MT0A0E, 445-11682-2, 445-11682-1

Buy Now
Singapore, Singapore
100UF 10V Capacitor
60-C3216JB1A107M160AC
100UF 10V Capacitor 60-C3216JB1A107M160AC
CAP CER 100UF 10V JB 1206 Product overview: C3216JB1A107M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1A107M160A C can be used for catalog matching and distributor lookup.

CAP CER 100UF 10V JB 1206 Product overview: C3216JB1A107M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1A107M160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB1A107M160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB1A107M160AC
Ceramic Capacitors C3216JB1A107M160AC
CAP CER 100UF 10V JB 1206

CAP CER 100UF 10V JB 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1A107M160AC 445-11682-1-ND 445-11682-6-ND 865561-C3216JB1A107M160AC 60-C3216JB1A107M160AC C3216JB1A107M160AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216JB1A107M160AC 100UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers