TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216CH2J101J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216CH2J101J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216CH2J101J060AA
Multilayer Ceramic Chip Capacitor C3216CH2J101J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C3216CH2J101J060AA - 914442-C3216CH2J101J060AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216CH2J101J060AA
914442-C3216CH2J101J060AA
Ceramic Capacitors - C3216CH2J101J060AA 914442-C3216CH2J101J060AA
Manufacturer: TDK Corporation Win Source Part Number: 914442-C3216CH2J101J 060AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 100 pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11626-6, C3216CH2J101JT000N, 445-11626-1, 445-11626-2

Manufacturer: TDK Corporation
Win Source Part Number: 914442-C3216CH2J101J060AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 100 pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11626-6, C3216CH2J101JT000N, 445-11626-1, 445-11626-2

Buy Now
Ceramic Capacitors - 445-11626-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11626-2-ND
Ceramic Capacitors 445-11626-2-ND
100pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11626-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11626-1-ND
Ceramic Capacitors 445-11626-1-ND
100pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

100pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 630V Capacitor
60-C3216CH2J101J060AA
100PF 630V Capacitor 60-C3216CH2J101J060AA
CAP CER 100PF 630V CH 1206 Product overview: C3216CH2J101J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2J101J060A A can be used for catalog matching and distributor lookup.

CAP CER 100PF 630V CH 1206 Product overview: C3216CH2J101J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2J101J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216CH2J101J060AA 914442-C3216CH2J101J060AA 445-11626-2-ND 60-C3216CH2J101J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216CH2J101J060AA Ceramic Capacitors 100PF 630V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details