TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E822J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E822J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E822J160AA
Multilayer Ceramic Chip Capacitor C3216C0G2E822J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
8200PF 250V Capacitor
60-C3216C0G2E822J160AA
8200PF 250V Capacitor 60-C3216C0G2E822J160AA
CAP CER 8200PF 250V C0G 1206 Product overview: C3216C0G2E822J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E822J160 AA can be used for catalog matching and distributor lookup.

CAP CER 8200PF 250V C0G 1206 Product overview: C3216C0G2E822J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2E822J160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2335-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2335-1-ND
Ceramic Capacitors 445-2335-1-ND
8200pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2335-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2335-2-ND
Ceramic Capacitors 445-2335-2-ND
8200pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2335-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2335-6-ND
Ceramic Capacitors 445-2335-6-ND
8200pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 990473-C3216C0G2E822J160AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
990473-C3216C0G2E822J160AA
Capacitors - Ceramic Capacitors 990473-C3216C0G2E822J160AA
Win Source Part Number: 990473-C3216C0G2E822 J160AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 8200 pF Tolerance: ±5% Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-2335-2,C3216C0G2 E822JT000N,445-2335- 6,Q5239795F,C3216C0G 2E822J,C3216C0G2E822 JT,C3216COG2E822J,44 5-2335-1

Win Source Part Number: 990473-C3216C0G2E822J160AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 8200 pF
Tolerance: ±5%
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-2335-2,C3216C0G2E822JT000N,445-2335-6,Q5239795F,C3216C0G2E822J,C3216C0G2E822JT,C3216COG2E822J,445-2335-1

Buy Now
Ceramic Capacitor 8200Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4196
Ceramic Capacitor 8200Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4196
CERAMIC CAPACITOR 8200PF 250V, C0G, 5%, 1206, FULL REEL; Capacitance:8200pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 250V, C0G, 5%, 1206, FULL REEL; Capacitance:8200pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E822J160AA 60-C3216C0G2E822J160AA 445-2335-1-ND 445-2335-6-ND 990473-C3216C0G2E822J160AA 87R4196
Product Name Multilayer Ceramic Chip Capacitor 8200PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 8200Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details