TDK U.S.A. Corporation Ceramic Capacitors C3216C0G2A683J160AC

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172675-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172675-6-ND
Ceramic Capacitors 445-172675-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172675-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172675-1-ND
Ceramic Capacitors 445-172675-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172675-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172675-2-ND
Ceramic Capacitors 445-172675-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795132 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795132
MLCCs - Multilayer Ceramic Capacitors 1795132
TDK C3216C0G2A683J160AC

TDK C3216C0G2A683J160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795820 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795820
MLCCs - Multilayer Ceramic Capacitors 1795820
TDK C3216C0G2A683J160AC

TDK C3216C0G2A683J160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795820P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795820P
MLCCs - Multilayer Ceramic Capacitors 1795820P
TDK C3216C0G2A683J160AC

TDK C3216C0G2A683J160AC

Supplier's Site
Cap, 0.068Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4992
Cap, 0.068Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4992
CAP, 0.068µF, 100V, 5%, C0G/NP0, 1206; Capacitance:68000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.068µF, 100V, 5%, C0G/NP0, 1206; Capacitance:68000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216C0G2A683J160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2A683J160AC
Ceramic Capacitors C3216C0G2A683J160AC
CAP CER 0.068UF 100V C0G 1206

CAP CER 0.068UF 100V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-172675-6-ND 445-172675-1-ND 1795132 1795820P 68AC4992 C3216C0G2A683J160AC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.068Μf, 100V, 5%, C0G/np0, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details