TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E103K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E103K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E103K125AA
Multilayer Ceramic Chip Capacitor C2012X7R2E103K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C2012X7R2E103K125AA - 865534-C2012X7R2E103K125AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R2E103K125AA
865534-C2012X7R2E103K125AA
Ceramic Capacitors - C2012X7R2E103K125AA 865534-C2012X7R2E103K125AA
Manufacturer: TDK Corporation Win Source Part Number: 865534-C2012X7R2E103 K125AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2280-2, C2012X7R2E103K, 445-2280-1, C2012X7R2E103KT, C2012X7R2E103KT020U, 445-2280-6

Manufacturer: TDK Corporation
Win Source Part Number: 865534-C2012X7R2E103K125AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2280-2, C2012X7R2E103K, 445-2280-1, C2012X7R2E103KT, C2012X7R2E103KT020U, 445-2280-6

Buy Now
Singapore, Singapore
10000PF 250V Capacitor
60-C2012X7R2E103K125AA
10000PF 250V Capacitor 60-C2012X7R2E103K125AA
CAP CER 10000PF 250V X7R 0805 Product overview: C2012X7R2E103K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E103K125 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 250V X7R 0805 Product overview: C2012X7R2E103K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2E103K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2280-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2280-1-ND
Ceramic Capacitors 445-2280-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2280-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2280-2-ND
Ceramic Capacitors 445-2280-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2280-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2280-6-ND
Ceramic Capacitors 445-2280-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Tdk - 91R0088 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Tdk
91R0088
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Tdk 91R0088
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4100 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4100
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4100
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0123 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0123
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0123
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R2E103K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2E103K125AA
Ceramic Capacitors C2012X7R2E103K125AA
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E103K125AA 865534-C2012X7R2E103K125AA 60-C2012X7R2E103K125AA 445-2280-1-ND 445-2280-6-ND 91R0088 55T0123 C2012X7R2E103K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C2012X7R2E103K125AA 10000PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details