TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A332M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A332M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A332M085AA
Multilayer Ceramic Chip Capacitor C2012X7R2A332M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4432-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4432-2-ND
Ceramic Capacitors 445-4432-2-ND
3300pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4432-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4432-1-ND
Ceramic Capacitors 445-4432-1-ND
3300pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4432-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4432-6-ND
Ceramic Capacitors 445-4432-6-ND
3300pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4084 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4084
Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4084
CERAMIC CAPACITOR 3300PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A332M085AA 445-4432-2-ND 445-4432-6-ND 87R4084
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021415 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details