4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
MLCC,0805,X7R,50V,4.
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 4.7UF 50V X7R 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-C2012X7R1H475K125AETR-ND | 445-C2012X7R1H475K125AEDKR-ND | 33AH2697 | C2012X7R1H475K125AE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0805,x7R,50V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |