TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk C2012X7R1C225K125AB.

Description
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 25AC8549 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
25AC8549
Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 25AC8549
CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8549
Product Name Ceramic Capacitor, 2.2Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details