TDK U.S.A. Corporation Ceramic Capacitors C2012X7R1C105K085AC

Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7576-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7576-1-ND
Ceramic Capacitors 445-7576-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7576-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7576-2-ND
Ceramic Capacitors 445-7576-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7576-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7576-6-ND
Ceramic Capacitors 445-7576-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R1C105K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R1C105K085AC
Ceramic Capacitors C2012X7R1C105K085AC
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site Datasheet
Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 17X8618 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
17X8618
Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 17X8618
MLCC,0805,X7R,16V,1µ F,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,16V,1µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-7576-1-ND 445-7576-6-ND C2012X7R1C105K085AC 17X8618
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,16V,1Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details