General (Up to 50V)
3.3µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
3.3µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
3.3µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X6S1V335K125AB | 445-14521-6-ND | 445-14521-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |