TDK Corporation Multilayer Ceramic Chip Capacitor C2012X6S1H475K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S1H475K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S1H475K125AC
Multilayer Ceramic Chip Capacitor C2012X6S1H475K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1315221-C2012X6S1H475K125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315221-C2012X6S1H475K125AC
Capacitors - Ceramic Capacitors 1315221-C2012X6S1H475K125AC
Win Source Part Number: 1315221-C2012X6S1H47 5K125AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315221-C2012X6S1H475K125AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9159375P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159375P
MLCCs - Multilayer Ceramic Capacitors 9159375P
TDK C2012X6S1H475K125AC

TDK C2012X6S1H475K125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159375 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159375
MLCCs - Multilayer Ceramic Capacitors 9159375
TDK C2012X6S1H475K125AC

TDK C2012X6S1H475K125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110462 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110462
MLCCs - Multilayer Ceramic Capacitors 1110462
TDK C2012X6S1H475K125AC

TDK C2012X6S1H475K125AC

Supplier's Site
Ceramic Capacitors - 445-7599-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7599-2-ND
Ceramic Capacitors 445-7599-2-ND
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7599-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7599-1-ND
Ceramic Capacitors 445-7599-1-ND
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7599-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7599-6-ND
Ceramic Capacitors 445-7599-6-ND
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-C2012X6S1H475K125AC
4.7UF 50V Capacitor 60-C2012X6S1H475K125AC
CAP CER 4.7UF 50V X6S 0805 Product overview: C2012X6S1H475K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1H475K125 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X6S 0805 Product overview: C2012X6S1H475K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1H475K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 50V, 10%, X6S, 0805; Capacitance Tdk - 95Y0059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X6S, 0805; Capacitance Tdk
95Y0059
Cap, 4.7Μf, 50V, 10%, X6S, 0805; Capacitance Tdk 95Y0059
CAP, 4.7µF, 50V, 10%, X6S, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X6S, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X6S1H475K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X6S1H475K125AC
Ceramic Capacitors C2012X6S1H475K125AC
CAP CER 4.7UF 50V X6S 0805

CAP CER 4.7UF 50V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S1H475K125AC 1315221-C2012X6S1H475K125AC 9159375P 9159375 445-7599-2-ND 445-7599-6-ND 60-C2012X6S1H475K125AC 95Y0059 C2012X6S1H475K125AC
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor Cap, 4.7Μf, 50V, 10%, X6S, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details