TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1V106K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1V106K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1V106K125AC
Multilayer Ceramic Chip Capacitor C2012X5R1V106K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C2012X5R1V106K125AC - 1027040-C2012X5R1V106K125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1V106K125AC
1027040-C2012X5R1V106K125AC
Ceramic Capacitors - C2012X5R1V106K125AC 1027040-C2012X5R1V106K125AC
Manufacturer: TDK Corporation Win Source Part Number: 1027040-C2012X5R1V10 6K125AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027040-C2012X5R1V106K125AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-C2012X5R1V106K125AC
10UF 35V Capacitor 60-C2012X5R1V106K125AC
CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106K125 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14418-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14418-6-ND
Ceramic Capacitors 445-14418-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14418-1-ND
Ceramic Capacitors 445-14418-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14418-2-ND
Ceramic Capacitors 445-14418-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159328P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159328P
MLCCs - Multilayer Ceramic Capacitors 9159328P
TDK C2012X5R1V106K125AC

TDK C2012X5R1V106K125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159328 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159328
MLCCs - Multilayer Ceramic Capacitors 9159328
TDK C2012X5R1V106K125AC

TDK C2012X5R1V106K125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110450
MLCCs - Multilayer Ceramic Capacitors 1110450
TDK C2012X5R1V106K125AC

TDK C2012X5R1V106K125AC

Supplier's Site
Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Tdk - 84Y5721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Tdk
84Y5721
Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Tdk 84Y5721
CAP, 10µF, 35V, 10%, X5R, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 35V, 10%, X5R, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk - 92AH4428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk
92AH4428
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk 92AH4428
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 10UF 35V X5R 0805 - 769-C2012X5R1V106K125AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 35V X5R 0805
769-C2012X5R1V106K125AC
CAP CER 10UF 35V X5R 0805 769-C2012X5R1V106K125AC
CAP CER 10UF 35V X5R 0805

CAP CER 10UF 35V X5R 0805

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1V106K125AC 1027040-C2012X5R1V106K125AC 60-C2012X5R1V106K125AC 445-14418-6-ND 445-14418-1-ND 9159328P 9159328 84Y5721 92AH4428 769-C2012X5R1V106K125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C2012X5R1V106K125AC 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Tdk Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Tdk CAP CER 10UF 35V X5R 0805
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 380LX122M200J052 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details