TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H225M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H225M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H225M125AB
Multilayer Ceramic Chip Capacitor C2012X5R1H225M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5977-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5977-1-ND
Ceramic Capacitors 445-5977-1-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5977-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5977-6-ND
Ceramic Capacitors 445-5977-6-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5977-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5977-2-ND
Ceramic Capacitors 445-5977-2-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x5R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 12T1915 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x5R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
12T1915
Mlcc,0805,x5R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 12T1915
MLCC,0805,X5R,50V,2. 2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X5R,50V,2.2µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H225M125AB 445-5977-1-ND 445-5977-6-ND 12T1915
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x5R,50V,2.2Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details