TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1C106M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1C106M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1C106M085AC
Multilayer Ceramic Chip Capacitor C2012X5R1C106M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7645-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7645-1-ND
Ceramic Capacitors 445-7645-1-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7645-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7645-2-ND
Ceramic Capacitors 445-7645-2-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7645-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7645-6-ND
Ceramic Capacitors 445-7645-6-ND
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1C106M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1C106M085AC
Ceramic Capacitors C2012X5R1C106M085AC
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 87R3950 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
87R3950
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 87R3950
CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 16V, X5R, 0805; Capacitance Tdk - 04X3274 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 0805; Capacitance Tdk
04X3274
Ceramic Capacitor, 10Uf, 16V, X5R, 0805; Capacitance Tdk 04X3274
CERAMIC CAPACITOR, 10UF, 16V, X5R, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 0805; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1C106M085AC 445-7645-1-ND 445-7645-6-ND C2012X5R1C106M085AC 87R3950 04X3274
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 10Uf, 16V, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details