TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R0J106K085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R0J106K085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R0J106K085AB
Multilayer Ceramic Chip Capacitor C2012X5R0J106K085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1161804-C2012X5R0J106K085AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1161804-C2012X5R0J106K085AB
Capacitors - Ceramic Capacitors 1161804-C2012X5R0J106K085AB
Win Source Part Number: 1161804-C2012X5R0J10 6K085AB Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C2012X5R0J106K085AB. ; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C2012X5R0J106KTJJ0N, 445-7674-6,C2012X5R0 J106K/0.85,445-7674- 2,445-7674-1

Win Source Part Number: 1161804-C2012X5R0J106K085AB
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C2012X5R0J106K085AB.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C2012X5R0J106KTJJ0N,445-7674-6,C2012X5R0J106K/0.85,445-7674-2,445-7674-1

Buy Now
Singapore, Singapore
10UF 6.3V Capacitor
60-C2012X5R0J106K085AB
10UF 6.3V Capacitor 60-C2012X5R0J106K085AB
CAP CER 10UF 6.3V X5R 0805 Product overview: C2012X5R0J106K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R0J106K085 AB can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0805 Product overview: C2012X5R0J106K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R0J106K085AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7674-1-ND
Ceramic Capacitors 445-7674-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7674-6-ND
Ceramic Capacitors 445-7674-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7674-2-ND
Ceramic Capacitors 445-7674-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R0J106K085AB 1161804-C2012X5R0J106K085AB 60-C2012X5R0J106K085AB 445-7674-1-ND 445-7674-6-ND
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 10UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details