TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB2A473M125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB2A473M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB2A473M125AA
Multilayer Ceramic Chip Capacitor C2012JB2A473M125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11555-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11555-2-ND
Ceramic Capacitors 445-11555-2-ND
0.047µF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)

0.047µF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012JB2A473M125AA
CAP CER 0.047UF 100V JB 0805

CAP CER 0.047UF 100V JB 0805

Supplier's Site
Mlcc,0805,jb,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 52X4058 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,jb,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
52X4058
Mlcc,0805,jb,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 52X4058
MLCC,0805,JB,100V,47 nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,JB,100V,47nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012JB2A473M125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB2A473M125AA
Ceramic Capacitors C2012JB2A473M125AA
CAP CER 0.047UF 100V JB 0805

CAP CER 0.047UF 100V JB 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012JB2A473M125AA 445-11555-2-ND C2012JB2A473M125AA 52X4058 C2012JB2A473M125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0805,jb,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
100pF 100V Capacitor - 60-P10G101J1-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers