TDK U.S.A. Corporation Ceramic Capacitors C2012JB1E475K125AB

Description
4.7µF ±10% 25V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11481-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11481-2-ND
Ceramic Capacitors 445-11481-2-ND
4.7µF ±10% 25V Ceramic Capacitor JB 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11481-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11481-1-ND
Ceramic Capacitors 445-11481-1-ND
4.7µF ±10% 25V Ceramic Capacitor JB 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 52X3985 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
52X3985
Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 52X3985
MLCC,0805,JB,25V,4.7 µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,JB,25V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-11481-2-ND 52X3985
Product Name Ceramic Capacitors Mlcc,0805,jb,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 227XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details