TDK U.S.A. Corporation Ceramic Capacitors C2012C0G2W101J060AE

Description
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180294-6-ND
Ceramic Capacitors 445-180294-6-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180294-2-ND
Ceramic Capacitors 445-180294-2-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180294-1-ND
Ceramic Capacitors 445-180294-1-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 58AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
58AC2580
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 58AC2580
MLCC,0805,C0G,450V,1 00pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,100pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5035
Cap, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5035
CAP, 100PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C2012C0G2W101J060AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2W101J060AE
Ceramic Capacitors C2012C0G2W101J060AE
CAP CER 100PF 450V C0G/NP0 0805

CAP CER 100PF 450V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180294-6-ND 445-180294-2-ND 58AC2580 C2012C0G2W101J060AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details