TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2E472J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2E472J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2E472J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2E472J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15289-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15289-1-ND
Ceramic Capacitors 445-15289-1-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15289-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15289-6-ND
Ceramic Capacitors 445-15289-6-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15289-2-ND
Ceramic Capacitors 445-15289-2-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4700Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4955
Cap, 4700Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4955
CAP, 4700PF, 250V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 4700PF, 250V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2E472J125AA 445-15289-1-ND 445-15289-6-ND 68AC4955
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details