TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A222J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A222J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A222J085AA
Multilayer Ceramic Chip Capacitor C2012C0G2A222J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
2200PF 100V Capacitor
60-C2012C0G2A222J085AA
2200PF 100V Capacitor 60-C2012C0G2A222J085AA
CAP CER 2200PF 100V C0G 0805 Product overview: C2012C0G2A222J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2A222J085 AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V C0G 0805 Product overview: C2012C0G2A222J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G2A222J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2322-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2322-2-ND
Ceramic Capacitors 445-2322-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2322-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2322-1-ND
Ceramic Capacitors 445-2322-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2322-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2322-6-ND
Ceramic Capacitors 445-2322-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2A222J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A222J085AA
Ceramic Capacitors C2012C0G2A222J085AA
CAP CER 2200PF 100V C0G 0805

CAP CER 2200PF 100V C0G 0805

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3885 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3885
Ceramic Capacitor 2200Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3885
CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
78AH1603
Cap, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 78AH1603
CAP, 2200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A222J085AA 60-C2012C0G2A222J085AA 445-2322-2-ND 445-2322-6-ND C2012C0G2A222J085AA 87R3885 78AH1603
Product Name Multilayer Ceramic Chip Capacitor 2200PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Cap, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details