TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G2A103J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G2A103J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G2A103J125AA
Multilayer Ceramic Chip Capacitor C2012C0G2A103J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15275-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15275-2-ND
Ceramic Capacitors 445-15275-2-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15275-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15275-1-ND
Ceramic Capacitors 445-15275-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15275-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15275-6-ND
Ceramic Capacitors 445-15275-6-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G2A103J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G2A103J125AA
Ceramic Capacitors C2012C0G2A103J125AA
CAP CER 10000PF 100V C0G 0805

CAP CER 10000PF 100V C0G 0805

Supplier's Site Datasheet
Mlcc,0805,c0G,100V,10Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 97W8623 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,10Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
97W8623
Mlcc,0805,c0G,100V,10Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 97W8623
MLCC,0805,C0G,100V,1 0nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,10nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
78AH1602
Cap, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 78AH1602
CAP, 0.01UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.01UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G2A103J125AA 445-15275-2-ND 445-15275-6-ND C2012C0G2A103J125AA 97W8623
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,100V,10Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details