TDK U.S.A. Corporation Ceramic Capacitors C2012C0G1V223K060AC

Description
0.022µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C2012C0G1V223K060AC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C2012C0G1V223K060AC-ND
Ceramic Capacitors C2012C0G1V223K060AC-ND
0.022µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±10% 35V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012C0G1V223K060AC
CAP CER 0.022UF 35V C0G 0805

CAP CER 0.022UF 35V C0G 0805

Supplier's Site
Ceramic Capacitors - C2012C0G1V223K060AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1V223K060AC
Ceramic Capacitors C2012C0G1V223K060AC
CAP CER 0.022UF 35V C0G 0805

CAP CER 0.022UF 35V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C2012C0G1V223K060AC-ND C2012C0G1V223K060AC C2012C0G1V223K060AC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details