TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H333J125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H333J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H333J125AA
Multilayer Ceramic Chip Capacitor C2012C0G1H333J125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.033UF 50V Capacitor
60-C2012C0G1H333J125AA
0.033UF 50V Capacitor 60-C2012C0G1H333J125AA
CAP CER 0.033UF 50V C0G 0805 Product overview: C2012C0G1H333J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H333J125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V C0G 0805 Product overview: C2012C0G1H333J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012C0G1H333J125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7523-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7523-6-ND
Ceramic Capacitors 445-7523-6-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7523-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7523-1-ND
Ceramic Capacitors 445-7523-1-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7523-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7523-2-ND
Ceramic Capacitors 445-7523-2-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012C0G1H333J125AA - 914385-C2012C0G1H333J125AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012C0G1H333J125AA
914385-C2012C0G1H333J125AA
Ceramic Capacitors - C2012C0G1H333J125AA 914385-C2012C0G1H333J125AA
Manufacturer: TDK Corporation Win Source Part Number: 914385-C2012C0G1H333 J125AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012C0G1H333JT000N, 445-7523-6, 445-7523-2, C2012C0G1H333J, 445-7523-1

Manufacturer: TDK Corporation
Win Source Part Number: 914385-C2012C0G1H333J125AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012C0G1H333JT000N, 445-7523-6, 445-7523-2, C2012C0G1H333J, 445-7523-1

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2427389P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427389P
MLCCs - Multilayer Ceramic Capacitors 2427389P
TDK C2012C0G1H333J125AA

TDK C2012C0G1H333J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427389
MLCCs - Multilayer Ceramic Capacitors 2427389
TDK C2012C0G1H333J125AA

TDK C2012C0G1H333J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427388
MLCCs - Multilayer Ceramic Capacitors 2427388
TDK C2012C0G1H333J125AA

TDK C2012C0G1H333J125AA

Supplier's Site
Ceramic Capacitors - C2012C0G1H333J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012C0G1H333J125AA
Ceramic Capacitors C2012C0G1H333J125AA
CAP CER 0.033UF 50V C0G 0805

CAP CER 0.033UF 50V C0G 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk - 87R3863 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk
87R3863
Ceramic Capacitor 0.033Uf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk 87R3863
CERAMIC CAPACITOR 0.033UF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, C0G, 5%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.033 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0117 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.033 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0117
Multilayer Ceramic Capacitor, C Series, 0.033 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0117
Multilayer Ceramic Capacitor, C Series, 0.033 - F, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.033 - F, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk - 79Y4332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk
79Y4332
Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk 79Y4332
CAP, 0.033µF, 50V, 5%, C0G/NP0, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.033µF, 50V, 5%, C0G/NP0, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.033UF 50V C0G 0805 - 769-C2012C0G1H333J125AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 50V C0G 0805
769-C2012C0G1H333J125AA
CAP CER 0.033UF 50V C0G 0805 769-C2012C0G1H333J125AA
CAP CER 0.033UF 50V C0G 0805

CAP CER 0.033UF 50V C0G 0805

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H333J125AA 60-C2012C0G1H333J125AA 445-7523-6-ND 445-7523-1-ND 914385-C2012C0G1H333J125AA 2427389P C2012C0G1H333J125AA 87R3863 55T0117 79Y4332 769-C2012C0G1H333J125AA
Product Name Multilayer Ceramic Chip Capacitor 0.033UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012C0G1H333J125AA MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.033Uf 50V, C0G, 5%, 0805, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.033 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk CAP CER 0.033UF 50V C0G 0805
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details