TDK U.S.A. Corporation Ceramic Capacitors C2012C0G1H222K060AA

Description
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14316-1-ND
Ceramic Capacitors 445-14316-1-ND
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14316-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14316-6-ND
Ceramic Capacitors 445-14316-6-ND
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14316-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14316-2-ND
Ceramic Capacitors 445-14316-2-ND
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,c0G,50V,2.2Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 52X3870 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,50V,2.2Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
52X3870
Mlcc,0805,c0G,50V,2.2Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk 52X3870
MLCC,0805,C0G,50V,2. 2nF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,50V,2.2nF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-14316-1-ND 445-14316-6-ND 52X3870
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,c0G,50V,2.2Nf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details