TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X8R1E224K080AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X8R1E224K080AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X8R1E224K080AB
Multilayer Ceramic Chip Capacitor C1608X8R1E224K080AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-8816-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8816-2-ND
Ceramic Capacitors 445-8816-2-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8816-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8816-6-ND
Ceramic Capacitors 445-8816-6-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8816-1-ND
Ceramic Capacitors 445-8816-1-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ5023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
29AJ5023
Cap, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 29AJ5023
CAP, 0.22UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.22UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 93T4893 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
93T4893
Mlcc,0603,x8R,25V,0.22Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 93T4893
MLCC,0603,X8R,25V,0. 22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X8R,25V,0.22µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1608X8R1E224K080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X8R1E224K080AB
Ceramic Capacitors C1608X8R1E224K080AB
CAP CER 0.22UF 25V X8R 0603

CAP CER 0.22UF 25V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X8R1E224K080AB 445-8816-2-ND 445-8816-6-ND 29AJ5023 C1608X8R1E224K080AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details