TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608X7R2A153M080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R2A153M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R2A153M080AA
Multilayer Ceramic Chip Capacitor C1608X7R2A153M080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4427-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4427-2-ND
Ceramic Capacitors 445-4427-2-ND
CAP CER 0.015UF 100V X7R 0603

CAP CER 0.015UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 445-4427-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4427-1-ND
Ceramic Capacitors 445-4427-1-ND
0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.015µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.015Uf 100V, X7R, 20%, 0603; Capacitance Tdk - 87R3761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, X7R, 20%, 0603; Capacitance Tdk
87R3761
Capacitor Ceramic 0.015Uf 100V, X7R, 20%, 0603; Capacitance Tdk 87R3761
CAPACITOR CERAMIC 0.015UF 100V, X7R, 20%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, X7R, 20%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1608X7R2A153M080AA 445-4427-2-ND 87R3761
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.015Uf 100V, X7R, 20%, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details