TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1E224K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1E224K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1E224K080AC
Multilayer Ceramic Chip Capacitor C1608X7R1E224K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427367 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427367
MLCCs - Multilayer Ceramic Capacitors 2427367
TDK C1608X7R1E224K080AC

TDK C1608X7R1E224K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427368 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427368
MLCCs - Multilayer Ceramic Capacitors 2427368
TDK C1608X7R1E224K080AC

TDK C1608X7R1E224K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427368P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427368P
MLCCs - Multilayer Ceramic Capacitors 2427368P
TDK C1608X7R1E224K080AC

TDK C1608X7R1E224K080AC

Supplier's Site
Ceramic Capacitors - 445-5191-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5191-2-ND
Ceramic Capacitors 445-5191-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5191-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5191-1-ND
Ceramic Capacitors 445-5191-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5191-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5191-6-ND
Ceramic Capacitors 445-5191-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 25V Capacitor
60-C1608X7R1E224K080AC
0.22UF 25V Capacitor 60-C1608X7R1E224K080AC
CAP CER 0.22UF 25V X7R 0603 Product overview: C1608X7R1E224K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1E224K080 AC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X7R 0603 Product overview: C1608X7R1E224K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1E224K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk - 87R3700 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk
87R3700
Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk 87R3700
CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 55T0108 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
55T0108
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 55T0108
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1E224K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1E224K080AC
Ceramic Capacitors C1608X7R1E224K080AC
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1E224K080AC 2427367 445-5191-2-ND 445-5191-6-ND 60-C1608X7R1E224K080AC 87R3700 55T0108 C1608X7R1E224K080AC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.22UF 25V Capacitor Ceramic Capacitor 0.22Uf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details