TDK U.S.A. Corporation Ceramic Capacitors C1608X7R1A225K080AE

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173620-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173620-1-ND
Ceramic Capacitors 445-173620-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173620-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173620-2-ND
Ceramic Capacitors 445-173620-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173620-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173620-6-ND
Ceramic Capacitors 445-173620-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427353 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427353
MLCCs - Multilayer Ceramic Capacitors 2427353
TDK C1608X7R1A225K080AE

TDK C1608X7R1A225K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427354 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427354
MLCCs - Multilayer Ceramic Capacitors 2427354
TDK C1608X7R1A225K080AE

TDK C1608X7R1A225K080AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427354P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427354P
MLCCs - Multilayer Ceramic Capacitors 2427354P
TDK C1608X7R1A225K080AE

TDK C1608X7R1A225K080AE

Supplier's Site
Singapore, Singapore
2.2UF 10V Capacitor
60-C1608X7R1A225K080AE
2.2UF 10V Capacitor 60-C1608X7R1A225K080AE
CAP CER 2.2UF 10V X7R 0603 Product overview: C1608X7R1A225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1A225K080 AE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0603 Product overview: C1608X7R1A225K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1A225K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1038202-C1608X7R1A225K080AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1038202-C1608X7R1A225K080AE
Capacitors - Ceramic Capacitors 1038202-C1608X7R1A225K080AE
Win Source Part Number: 1038202-C1608X7R1A22 5K080AE Category: Capacitors>Ceramic Capacitors Series: C Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 4,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C225K4PACTU; C0603C225K9PACTU; GRM188R61E225KA12D; CGA3E1X7R0J225K080AC ; GRM188R6YA225KA12D; GRM188R61C225KE15DC1 608X7R1A225K080AE.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1608X7R1A225KT000S, 445-173620-6,445-173 620-2,445-173620-1

Win Source Part Number: 1038202-C1608X7R1A225K080AE
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C225K4PACTU; C0603C225K9PACTU; GRM188R61E225KA12D; CGA3E1X7R0J225K080AC; GRM188R6YA225KA12D; GRM188R61C225KE15DC1608X7R1A225K080AE.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1608X7R1A225KT000S,445-173620-6,445-173620-2,445-173620-1

Buy Now
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk - 71AH3257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk
71AH3257
Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk 71AH3257
CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1A225K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1A225K080AE
Ceramic Capacitors C1608X7R1A225K080AE
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173620-1-ND 445-173620-6-ND 2427353 60-C1608X7R1A225K080AE 1038202-C1608X7R1A225K080AE 71AH3257 C1608X7R1A225K080AE
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2.2UF 10V Capacitor Capacitors - Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers