TDK Corporation Multilayer Ceramic Chip Capacitor C1608X7R1A225K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608X7R1A225K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608X7R1A225K080AC
Multilayer Ceramic Chip Capacitor C1608X7R1A225K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608X7R1A225K080AC - 914346-C1608X7R1A225K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608X7R1A225K080AC
914346-C1608X7R1A225K080AC
Ceramic Capacitors - C1608X7R1A225K080AC 914346-C1608X7R1A225K080AC
Manufacturer: TDK Corporation Win Source Part Number: 914346-C1608X7R1A225 K080AC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1608X7R1A225K, 445-5958-2, 445-5958-1, C1608X7R1A225KT000E, 445-5958-6

Manufacturer: TDK Corporation
Win Source Part Number: 914346-C1608X7R1A225K080AC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1608X7R1A225K, 445-5958-2, 445-5958-1, C1608X7R1A225KT000E, 445-5958-6

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 9040237 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040237
MLCCs - Multilayer Ceramic Capacitors 9040237
TDK C1608X7R1A225K080AC

TDK C1608X7R1A225K080AC

Supplier's Site
Singapore, Singapore
2.2UF 10V Capacitor
60-C1608X7R1A225K080AC
2.2UF 10V Capacitor 60-C1608X7R1A225K080AC
CAP CER 2.2UF 10V X7R 0603 Product overview: C1608X7R1A225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1A225K080 AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0603 Product overview: C1608X7R1A225K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608X7R1A225K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5958-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5958-6-ND
Ceramic Capacitors 445-5958-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5958-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5958-2-ND
Ceramic Capacitors 445-5958-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5958-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5958-1-ND
Ceramic Capacitors 445-5958-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X7R, 0603; Capacitance Tdk - 04X3255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X7R, 0603; Capacitance Tdk
04X3255
Ceramic Capacitor, 2.2Uf, 10V, X7R, 0603; Capacitance Tdk 04X3255
CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 0603; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9849 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9849
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9849
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 10V, 10%, X7R, 0603; Capacitance Tdk - 79Y4310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X7R, 0603; Capacitance Tdk
79Y4310
Cap, 2.2Μf, 10V, 10%, X7R, 0603; Capacitance Tdk 79Y4310
CAP, 2.2µF, 10V, 10%, X7R, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X7R, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1608X7R1A225K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X7R1A225K080AC
Ceramic Capacitors C1608X7R1A225K080AC
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608X7R1A225K080AC 914346-C1608X7R1A225K080AC 9040237 60-C1608X7R1A225K080AC 445-5958-6-ND 445-5958-2-ND 04X3255 05X9849 79Y4310 C1608X7R1A225K080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608X7R1A225K080AC MLCCs - Multilayer Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X7R, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk Cap, 2.2Μf, 10V, 10%, X7R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details