General (Up to 50V)
1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
1.5µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
MLCC,0603,X7R,6.3V,1
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X7R0J155M080AB | 445-14232-6-ND | 445-14232-2-ND | 52X3732 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0603,x7R,6.3V,1.5Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |