General (Up to 50V)
0.22µF ±10% 50V Ceramic Capacitor X6S 0603 (1608 Metric)
0.22µF ±10% 50V Ceramic Capacitor X6S 0603 (1608 Metric)
0.22µF ±10% 50V Ceramic Capacitor X6S 0603 (1608 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X6S1H224K080AB | 445-7420-1-ND | 445-7420-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |