TDK U.S.A. Corporation Ceramic Capacitors C1608X5R1H474M080AB

Description
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7465-1-ND
Ceramic Capacitors 445-7465-1-ND
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7465-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7465-6-ND
Ceramic Capacitors 445-7465-6-ND
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7465-2-ND
Ceramic Capacitors 445-7465-2-ND
0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608X5R1H474M080AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608X5R1H474M080AB
Ceramic Capacitors C1608X5R1H474M080AB
CAP CER 0.47UF 50V X5R 0603

CAP CER 0.47UF 50V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk - 87R3650 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
87R3650
Ceramic Capacitor 0.47Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk 87R3650
CERAMIC CAPACITOR 0.47UF, 50V, X5R, 20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X5R, 20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-7465-1-ND 445-7465-6-ND C1608X5R1H474M080AB 87R3650
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X5R, 20%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers