General (Up to 50V)
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
0.33µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
CERAMIC CAPACITOR 0.33UF, 25V, X5R, 10%, 0603; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.6mmRoHS Compliant: Yes
CERAMIC CAPACITOR 0.33UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 0.33 - F, - 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1608X5R1E334K080AC | 445-5142-2-ND | 445-5142-6-ND | 90R7679 | 87R3635 | 05X9846 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.33Uf, 25V, X5R, 10%, 0603; Capacitance Tdk | Ceramic Capacitor 0.33Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 0.33 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |