TDK Corporation Transformers - Audio Transformers C1608X5R1E225K080AB

Description
Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 Applications: Buck Converters
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 Applications: Buck Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
Transformers - Audio Transformers
Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 Applications: Buck Converters

Manufacturer: AMIS
Category: Transformers - Audio Transformers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 1.3VDC
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Applications: Buck Converters

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers - Audio Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
Transformers - 1537H - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details