Qorvo Transformers - Audio Transformers QPQ1904SR

Description
Manufacturer: AMIS Category: Transformers - Audio Transformers Product Type: Passive, Cold Plate Frequency: 5kHz Termination Style: PC Pin, Solder Lug Min Operating Temperature: -67 °C Maximum Operating Temperature: 70 °C Packaging: Bulk Packaging: Bulk Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Transformers - Audio Transformers Product Type: Passive, Cold Plate Frequency: 5kHz Termination Style: PC Pin, Solder Lug Min Operating Temperature: -67 °C Maximum Operating Temperature: 70 °C Packaging: Bulk Packaging: Bulk Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
Transformers - Audio Transformers
Manufacturer: AMIS Category: Transformers - Audio Transformers Product Type: Passive, Cold Plate Frequency: 5kHz Termination Style: PC Pin, Solder Lug Min Operating Temperature: -67 °C Maximum Operating Temperature: 70 °C Packaging: Bulk Packaging: Bulk Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Manufacturer: AMIS
Category: Transformers - Audio Transformers
Product Type: Passive, Cold Plate
Frequency: 5kHz
Termination Style: PC Pin, Solder Lug
Min Operating Temperature: -67 °C
Maximum Operating Temperature: 70 °C
Packaging: Bulk
Packaging: Bulk
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers - Audio Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Power Transformer - RFXF0006-TR13 - Richardson RFPD
Specs
Category Power
Other Transformer Types / Applications Power Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details