TDK U.S.A. Corporation Ceramic Capacitors C1608CH1H682J080AA

Description
6800pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11099-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11099-1-ND
Ceramic Capacitors 445-11099-1-ND
6800pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11099-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11099-2-ND
Ceramic Capacitors 445-11099-2-ND
6800pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11099-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers