TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608CH1H151J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608CH1H151J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608CH1H151J080AA
Multilayer Ceramic Chip Capacitor C1608CH1H151J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1608CH1H151J080AA - 914324-C1608CH1H151J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1608CH1H151J080AA
914324-C1608CH1H151J080AA
Ceramic Capacitors - C1608CH1H151J080AA 914324-C1608CH1H151J080AA
Manufacturer: TDK Corporation Win Source Part Number: 914324-C1608CH1H151J 080AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 150 pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11056-2, 445-11056-1, 445-11056-6, C1608CH1H151JT000N

Manufacturer: TDK Corporation
Win Source Part Number: 914324-C1608CH1H151J080AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 150 pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11056-2, 445-11056-1, 445-11056-6, C1608CH1H151JT000N

Buy Now Datasheet
Ceramic Capacitors - 445-11056-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11056-2-ND
Ceramic Capacitors 445-11056-2-ND
150pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor CH 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
60-C1608CH1H151J080AA
150PF 50V Capacitor 60-C1608CH1H151J080AA
CAP CER 150PF 50V CH 0603 Product overview: C1608CH1H151J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H151J080A A can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V CH 0603 Product overview: C1608CH1H151J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608CH1H151J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1608CH1H151J080AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1608CH1H151J080AA
Capacitors - Ceramic Capacitors C1608CH1H151J080AA
CAP CER 150PF 50V CH 0603

CAP CER 150PF 50V CH 0603

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608CH1H151J080AA 914324-C1608CH1H151J080AA 445-11056-2-ND 60-C1608CH1H151J080AA C1608CH1H151J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1608CH1H151J080AA Ceramic Capacitors 150PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details